Panasonic Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic EEUFR1H100B

Description
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5677
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5677
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 21AJ9992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
21AJ9992
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 21AJ9992
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5677
Product Name Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details