Panasonic Aluminium Capacitors EEUFR1E332

Description
Capacitor Al FR 3300uF 25V 16x25
Request a Quote Datasheet
Description
Capacitor Al FR 3300uF 25V 16x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083796
Aluminium Capacitors 7083796
Capacitor Al FR 3300uF 25V 16x25

Capacitor Al FR 3300uF 25V 16x25

Supplier's Site
Aluminium Capacitors - 7083796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083796P
Aluminium Capacitors 7083796P
Capacitor Al FR 3300uF 25V 16x25

Capacitor Al FR 3300uF 25V 16x25

Supplier's Site
Aluminium Capacitors - 1084770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084770
Aluminium Capacitors 1084770
Capacitor Al FR 3300uF 25V 16x25

Capacitor Al FR 3300uF 25V 16x25

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR1E332
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR1E332
3300uF 25V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

3300uF 25V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 3300Μf, 25V, 20%; Capacitance Panasonic - 92Y6309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 25V, 20%; Capacitance Panasonic
92Y6309
Cap, 3300Μf, 25V, 20%; Capacitance Panasonic 92Y6309
CAP, 3300µF, 25V, 20%; Capacitance:3300µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 3300µF, 25V, 20%; Capacitance:3300µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083796 7083796P EEUFR1E332 92Y6309
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 3300Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details