Panasonic Aluminium Capacitors EEUFR1E331B

Description
A-FR / 25V / 330uF / 8x11.5mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 25V / 330uF / 8x11.5mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403891
Aluminium Capacitors 2403891
A-FR / 25V / 330uF / 8x11.5mm / 105°C /

A-FR / 25V / 330uF / 8x11.5mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403890
Aluminium Capacitors 2403890
A-FR / 25V / 330uF / 8x11.5mm / 105°C /

A-FR / 25V / 330uF / 8x11.5mm / 105°C /

Supplier's Site
Cap, 330Μf, 25V, 20%, Reel; Capacitance Panasonic - 11AC3044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 25V, 20%, Reel; Capacitance Panasonic
11AC3044
Cap, 330Μf, 25V, 20%, Reel; Capacitance Panasonic 11AC3044
CAP, 330µF, 25V, 20%, REEL; Capacitance:330µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 25V, 20%, REEL; Capacitance:330µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8044 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W8044
Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W8044
Aluminium Electrolytic Capacitor, FR Series, 330 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 330 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403891 11AC3044 62W8044
Product Name Aluminium Capacitors Cap, 330Μf, 25V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details