Panasonic Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1C332SB

Description
Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8023 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W8023
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W8023
Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Μf, 16V, 20%, Reel; Capacitance Panasonic - 73AC6931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 16V, 20%, Reel; Capacitance Panasonic
73AC6931
Cap, 3300Μf, 16V, 20%, Reel; Capacitance Panasonic 73AC6931
CAP, 3300µF, 16V, 20%, REEL; Capacitance:3300µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 3300µF, 16V, 20%, REEL; Capacitance:3300µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8023 73AC6931
Product Name Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 3300Μf, 16V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details