Panasonic Aluminium Capacitors EEUFR1C221B

Description
A-FR / 16V / 220uF / 6.3x11.2mm / 105°C
Request a Quote Datasheet
Description
A-FR / 16V / 220uF / 6.3x11.2mm / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403874
Aluminium Capacitors 2403874
A-FR / 16V / 220uF / 6.3x11.2mm / 105°C

A-FR / 16V / 220uF / 6.3x11.2mm / 105°C

Supplier's Site
Aluminium Capacitors - 2403873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403873
Aluminium Capacitors 2403873
A-FR / 16V / 220uF / 6.3x11.2mm / 105°C

A-FR / 16V / 220uF / 6.3x11.2mm / 105°C

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8019 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic
62W8019
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic 62W8019
Aluminium Electrolytic Capacitor, FR Series, 220 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 220 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403874 62W8019
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details