Panasonic Cap, 100Μf, 16V, 20%, Reel; Capacitance Panasonic EEUFR1C101B

Description
CAP, 100µF, 16V, 20%, REEL; Capacitance:100µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Description
CAP, 100µF, 16V, 20%, REEL; Capacitance:100µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 16V, 20%, Reel; Capacitance Panasonic - 04AC0219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%, Reel; Capacitance Panasonic
04AC0219
Cap, 100Μf, 16V, 20%, Reel; Capacitance Panasonic 04AC0219
CAP, 100µF, 16V, 20%, REEL; Capacitance:100µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 100µF, 16V, 20%, REEL; Capacitance:100µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8013 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W8013
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W8013
Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04AC0219 62W8013
Product Name Cap, 100Μf, 16V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details