CAP, ALU ELEC, 680UF, 10V, RADIAL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP, 680µF, 10V, 20%, REEL; Capacitance:680µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62W8009 | 24AC8168 |
| Product Name | Cap, Alu Elec, 680Uf, 10V, Radial; Capacitance Panasonic | Cap, 680Μf, 10V, 20%, Reel; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Features | Polarized | |
| Capacitance Range | 680 microF | 680 microF |