Panasonic Aluminium Electrolytic Capacitor, Fr Series, 2200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1A222LB

Description
Aluminium Electrolytic Capacitor, FR Series, 2200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 2200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 2200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8001 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 2200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8001
Aluminium Electrolytic Capacitor, Fr Series, 2200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8001
Aluminium Electrolytic Capacitor, FR Series, 2200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 2200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Cap, 2200Μf, 10V, 20%, Reel; Capacitance Panasonic - 42AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 10V, 20%, Reel; Capacitance Panasonic
42AC0757
Cap, 2200Μf, 10V, 20%, Reel; Capacitance Panasonic 42AC0757
CAP, 2200µF, 10V, 20%, REEL; Capacitance:2200µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 2200µF, 10V, 20%, REEL; Capacitance:2200µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8001 42AC0757
Product Name Aluminium Electrolytic Capacitor, Fr Series, 2200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 2200Μf, 10V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details