Panasonic Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1A151B

Description
Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7997 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7997
Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7997
Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 10V, 20%, Reel; Capacitance Panasonic - 73AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, 20%, Reel; Capacitance Panasonic
73AC6930
Cap, 150Μf, 10V, 20%, Reel; Capacitance Panasonic 73AC6930
CAP, 150µF, 10V, 20%, REEL; Capacitance:150µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 150µF, 10V, 20%, REEL; Capacitance:150µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W7997 73AC6930
Product Name Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 150Μf, 10V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details