Panasonic Aluminium Capacitors EEUFM1H821S

Description
Al Electrolytic Cap 105C 50V 820uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 50V 820uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261755
Aluminium Capacitors 5261755
Al Electrolytic Cap 105C 50V 820uF

Al Electrolytic Cap 105C 50V 820uF

Supplier's Site
Aluminium Capacitors - 9205153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205153
Aluminium Capacitors 9205153
Al Electrolytic Cap 105 DegC 50V 820uF

Al Electrolytic Cap 105 DegC 50V 820uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7961 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W7961
Aluminium Electrolytic Capacitor, Fm Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W7961
Aluminium Electrolytic Capacitor, FM Series, 820 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 820 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5261755 62W7961
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers