Al Electrolytic Cap 105C 25V 330uF
Al Electrolytic Cap 105 DegC 25V 330uF
Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
330uF 25V 41mΩ@100kHz ±20% 1.24A@100kHz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5261525 | 70068570 | 62W7944 | EEUFM1E331L |
| Product Name | Aluminium Capacitors | Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 25 VDC;Radial | Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose |