Panasonic Aluminium Capacitors EEUFM1E101

Description
Al Electrolytic Cap 105C 25V 100uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 25V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261430
Aluminium Capacitors 5261430
Al Electrolytic Cap 105C 25V 100uF

Al Electrolytic Cap 105C 25V 100uF

Supplier's Site
Aluminium Capacitors - 9205059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205059
Aluminium Capacitors 9205059
Al Electrolytic Cap 105 DegC 25V 100uF

Al Electrolytic Cap 105 DegC 25V 100uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068564
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068564
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7938 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Panasonic
62W7938
Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Panasonic 62W7938
Aluminium Electrolytic Capacitor, FM Series, 100 - F, - 20%, 25 V, 6 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 100 - F, - 20%, 25 V, 6 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5261430 70068564 62W7938
Product Name Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 25 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers