Panasonic Aluminium Capacitors EEUFK1C682S

Description
FK radial elec cap 6800uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 6800uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571353
Aluminium Capacitors 571353
FK radial elec cap 6800uF 16V

FK radial elec cap 6800uF 16V

Supplier's Site
Aluminium Capacitors - 9193413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193413
Aluminium Capacitors 9193413
FK Radial Elec Cap 6800uF 16V

FK Radial Elec Cap 6800uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R9007 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Panasonic
32R9007
Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Panasonic 32R9007
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 16V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 16V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571353 32R9007
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details