Panasonic Aluminium Capacitors EEUFK0J222

Description
FK radial elec cap 2200uF 6.3V
Request a Quote Datasheet
Description
FK radial elec cap 2200uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571010
Aluminium Capacitors 571010
FK radial elec cap 2200uF 6.3V

FK radial elec cap 2200uF 6.3V

Supplier's Site
Aluminium Capacitors - 571010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571010P
Aluminium Capacitors 571010P
FK ELEC CAP 2200UF 6.3V

FK ELEC CAP 2200UF 6.3V

Supplier's Site
Aluminium Capacitors - 1071078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071078
Aluminium Capacitors 1071078
FK radial elec cap 2200uF 6.3V

FK radial elec cap 2200uF 6.3V

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 32R8955 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Panasonic
32R8955
Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Panasonic 32R8955
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 6.3V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 6.3V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571010 571010P 32R8955
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details