Panasonic Cap, 560Μf, 35V, 20%; Capacitance Panasonic EEUFC1V561

Description
CAP, 560µF, 35V, 20%; Capacitance:560µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 560µF, 35V, 20%; Capacitance:560µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 560Μf, 35V, 20%; Capacitance Panasonic - 85Y5124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 35V, 20%; Capacitance Panasonic
85Y5124
Cap, 560Μf, 35V, 20%; Capacitance Panasonic 85Y5124
CAP, 560µF, 35V, 20%; Capacitance:560µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 35V, 20%; Capacitance:560µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5124
Product Name Cap, 560Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers