Panasonic Aluminium Capacitors EEUFC1V102S

Description
FC radial elec cap 1000uF 35V
Request a Quote Datasheet
Description
FC radial elec cap 1000uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571127
Aluminium Capacitors 571127
FC radial elec cap 1000uF 35V

FC radial elec cap 1000uF 35V

Supplier's Site
Aluminium Capacitors - 571127P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571127P
Aluminium Capacitors 571127P
FC ELEC CAP 1000UF 35V

FC ELEC CAP 1000UF 35V

Supplier's Site
Aluminium Capacitors - 1071095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071095
Aluminium Capacitors 1071095
FC radial elec cap 1000uF 35V

FC radial elec cap 1000uF 35V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 35V - 70068512 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 35V
70068512
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 35V 70068512
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 35V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 35V

Supplier's Site
Capacitors - EEUFC1V102S - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC1V102S
Capacitors EEUFC1V102S
1000uF 35V 29mΩ@100kHz ±20% 2.205A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 35V 29mΩ@100kHz ±20% 2.205A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic - 62W7812 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic
62W7812
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic 62W7812
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 1000 - F, - 20%, 35 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 1000 - F, - 20%, 35 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 571127 571127P 70068512 EEUFC1V102S 62W7812
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1000UF 35V Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details