Panasonic Aluminium Capacitors EEUFC1V101

Description
FC radial elec cap,100uF 35V
Request a Quote Datasheet
Description
FC radial elec cap,100uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4491056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4491056
Aluminium Capacitors 4491056
FC radial elec cap,100uF 35V

FC radial elec cap,100uF 35V

Supplier's Site
Aluminium Capacitors - 4491056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4491056P
Aluminium Capacitors 4491056P
FC radial elec cap,100uF 35V

FC radial elec cap,100uF 35V

Supplier's Site
Aluminium Capacitors - 9204898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204898
Aluminium Capacitors 9204898
FC Radial Elec Cap,100uF 35V

FC Radial Elec Cap,100uF 35V

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 20%, 20%, 35V,; Capacitance Panasonic - 17T5113 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 20%, 35V,; Capacitance Panasonic
17T5113
Aluminum Electrolytic Capacitor, 100Uf, 20%, 20%, 35V,; Capacitance Panasonic 17T5113
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 20%, 35V,; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 20%, 35V,; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4491056 4491056P 17T5113
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 100Uf, 20%, 20%, 35V,; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers