FC radial elec cap, 220uF 25V
FC radial elec cap, 220uF 25V
FC radial elec cap, 220uF 25V
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 25V 105DEG C
220uF 25V 117mΩ@100kHz ±20% 555mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3150552 | 3150552P | 62W7738 | 70068462 | EEUFC1E221 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 25V 105DEG C | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF |