Panasonic Aluminium Capacitors EEUFC1C152S

Description
FC radial elec cap 1500uF 16V
Request a Quote Datasheet
Description
FC radial elec cap 1500uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571937
Aluminium Capacitors 571937
FC radial elec cap 1500uF 16V

FC radial elec cap 1500uF 16V

Supplier's Site
Aluminium Capacitors - 9193653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193653
Aluminium Capacitors 9193653
FC Radial Elec Cap 1500uF 16V

FC Radial Elec Cap 1500uF 16V

Supplier's Site
Cap, 1500Μf, 16V, 20%; Capacitance Panasonic - 85Y5078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 16V, 20%; Capacitance Panasonic
85Y5078
Cap, 1500Μf, 16V, 20%; Capacitance Panasonic 85Y5078
CAP, 1500µF, 16V, 20%; Capacitance:1500µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500µF, 16V, 20%; Capacitance:1500µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571937 85Y5078
Product Name Aluminium Capacitors Cap, 1500Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details