Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 10 V, 12.5 Mm Rohs Compliant Panasonic EEUFC1A222

Description
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2200 - F, - 20%, 10 V, 12.5 mm RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2200 - F, - 20%, 10 V, 12.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 10 V, 12.5 Mm Rohs Compliant Panasonic - 62W7693 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 10 V, 12.5 Mm Rohs Compliant Panasonic
62W7693
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 10 V, 12.5 Mm Rohs Compliant Panasonic 62W7693
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2200 - F, - 20%, 10 V, 12.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2200 - F, - 20%, 10 V, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,2200UF 10V 105DEG C - 70068439 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,2200UF 10V 105DEG C
70068439
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,2200UF 10V 105DEG C 70068439
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,2200UF 10V 105DEG C

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,2200UF 10V 105DEG C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 62W7693 70068439
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 10 V, 12.5 Mm Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,2200UF 10V 105DEG C
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details