Panasonic Aluminium Capacitors EEUEE2C220

Description
Capacitor Radial EE 22uF 160V hi-ripple
Request a Quote Datasheet
Description
Capacitor Radial EE 22uF 160V hi-ripple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6997385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6997385
Aluminium Capacitors 6997385
Capacitor Radial EE 22uF 160V hi-ripple

Capacitor Radial EE 22uF 160V hi-ripple

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 160V HI-RIPPLE - 70068394 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 160V HI-RIPPLE
70068394
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 160V HI-RIPPLE 70068394
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 160V HI-RIPPLE

CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 160V HI-RIPPLE

Supplier's Site
Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic - 62W7608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic
62W7608
Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic 62W7608
CAP, ALU ELEC, 22UF, 160V, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 160V, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6997385 70068394 62W7608
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 160V HI-RIPPLE Cap, Alu Elec, 22Uf, 160V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 227SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers