Panasonic Capacitor Alum Elec, 1800Uf, 20%, 35V, Radial; Capacitance Panasonic EEU-TP1V182

Description
CAPACITOR ALUM ELEC, 1800UF, 20%, 35V, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.018ohm RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 1800UF, 20%, 35V, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.018ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 1800Uf, 20%, 35V, Radial; Capacitance Panasonic - 47T2060 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1800Uf, 20%, 35V, Radial; Capacitance Panasonic
47T2060
Capacitor Alum Elec, 1800Uf, 20%, 35V, Radial; Capacitance Panasonic 47T2060
CAPACITOR ALUM ELEC, 1800UF, 20%, 35V, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.018ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1800UF, 20%, 35V, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.018ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1V182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1V182
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V182
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 47T2060 EEU-TP1V182
Product Name Capacitor Alum Elec, 1800Uf, 20%, 35V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details