Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TA1H100

Description
CAP ALUM 10UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 10UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TA1H100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TA1H100
Capacitors - Aluminum Electrolytic Capacitors EEU-TA1H100
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elec, 10Uf, 20%, 50V, Radial; Capacitance Panasonic - 07W3994 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 20%, 50V, Radial; Capacitance Panasonic
07W3994
Capacitor Alum Elec, 10Uf, 20%, 50V, Radial; Capacitance Panasonic 07W3994
CAPACITOR ALUM ELEC, 10UF, 20%, 50V, RADIAL; Capacitance:10 F; Voltage Rating:50V; Product Range:TA Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Packaging:Each; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 20%, 50V, RADIAL; Capacitance:10 F; Voltage Rating:50V; Product Range:TA Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Packaging:Each; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TA1H100 07W3994
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers