CAP ALUM 2200UF 20% 10V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 20%, 10V, RADIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-TA1A222 | 07W3965 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2200Uf, 20%, 10V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |