Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-HD1E103

Description
CAP ALUM 10000UF 20% 25V RADIAL
Description
CAP ALUM 10000UF 20% 25V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1E103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1E103
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1E103
CAP ALUM 10000UF 20% 25V RADIAL

CAP ALUM 10000UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10000Uf, 20%, 25V, Radial; Capacitance Panasonic - 58T9375 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10000Uf, 20%, 25V, Radial; Capacitance Panasonic
58T9375
Aluminum Electrolytic Capacitor, 10000Uf, 20%, 25V, Radial; Capacitance Panasonic 58T9375
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 20%, 25V, RADIAL; Capacitance:10000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 20%, 25V, RADIAL; Capacitance:10000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-HD1E103 58T9375
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10000Uf, 20%, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details