Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1J121

Description
Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 120uF 20% Polar Radial
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 120uF 20% Polar Radial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1J121
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1J121
Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 120uF 20% Polar Radial

Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 120uF 20% Polar Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1J121 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1J121
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1J121
CAP ALUM 120UF 20% 63V RADIAL

CAP ALUM 120UF 20% 63V RADIAL

Supplier's Site
Cap, 120Uf, 63V, Alu Elec, Radial; Capacitance Panasonic - 72AC4690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
72AC4690
Cap, 120Uf, 63V, Alu Elec, Radial; Capacitance Panasonic 72AC4690
CAP, 120UF, 63V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 120UF, 63V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1J121 EEU-FS1J121 72AC4690
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 120Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details