CAP ALUM 820UF 20% 50V RADIAL
CAP, 820UF, 50V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 820uF 10000H 12.5x30mm
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1H821L | 73AC9450 | EEU-FS1H821L |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 820Uf, 50V, Alu Elec, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |