Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A362

Description
CAP ALUM 3600UF 20% 10V RADIAL
Datasheet
Description
CAP ALUM 3600UF 20% 10V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A362 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A362
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A362
CAP ALUM 3600UF 20% 10V RADIAL

CAP ALUM 3600UF 20% 10V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A362
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A362
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 3600uF 10000H 12.5x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 3600uF 10000H 12.5x20mm

Buy Now Datasheet
Cap, 3600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9388
Cap, 3600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9388
CAP, 3600UF, 10V, ALU ELEC, RADIAL; Capacitance:3600µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3600UF, 10V, ALU ELEC, RADIAL; Capacitance:3600µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1A362 EEU-FS1A362 73AC9388
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 3600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers