Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A202B

Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2000uF 10000H 10x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2000uF 10000H 10x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A202B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A202B
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2000uF 10000H 10x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2000uF 10000H 10x20mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A202B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A202B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A202B
CAP ALUM 2000UF 20% 10V RADIAL

CAP ALUM 2000UF 20% 10V RADIAL

Supplier's Site
Cap, 2000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9381
Cap, 2000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9381
CAP, 2000UF, 10V, ALU ELEC, RADIAL; Capacitance:2000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2000UF, 10V, ALU ELEC, RADIAL; Capacitance:2000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1A202B EEU-FS1A202B 73AC9381
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 2000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details