Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A102B

Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1000uF 6000H 10x12.5mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1000uF 6000H 10x12.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A102B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A102B
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1000uF 6000H 10x12.5mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1000uF 6000H 10x12.5mm

Buy Now Datasheet
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic - 79AH2096 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic
79AH2096
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic 79AH2096
AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9369
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9369
CAP, 1000UF, 10V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:12.5mm; ESR:- RoHS Compliant: Yes

CAP, 1000UF, 10V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A102B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A102B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A102B
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-FS1A102B 79AH2096 73AC9369 EEU-FS1A102B
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel; Cut Tape (CT)Tape & Box (TB)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details