Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J332

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3300uF 10000H 10x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3300uF 10000H 10x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J332
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J332
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3300uF 10000H 10x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3300uF 10000H 10x20mm

Buy Now Datasheet
Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9348
Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9348
CAP, 3300UF, 6.3V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3300UF, 6.3V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J332
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J332
CAP ALUM 3300UF 20% 6.3V RADIAL

CAP ALUM 3300UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J332 73AC9348 EEU-FS0J332
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details