The Aluminum Electrolytic Capacitor, with a capacitance of 2200 µF and a rated voltage of 16V, features a tolerance of ±20%. It is designed for radial mounting and has a lead spacing of 5mm. This capacitor is suitable for applications requiring low equivalent series resistance (ESR) and offers an endurance rating of 10,000 hours at a temperature of 105 °C. It operates within a temperature range of -40 °C to +105 °C and is RoHS compliant. The capacitor is not intended for automotive applications. Its leakage current is specified to be less than 0.01 CV (µA) after two minutes, ensuring reliability in various electronic circuits.
CAP ALUM 2200UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-FR1C222 | 74R3419 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |