Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1C681B

Description
CAP ALUM 680UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 680UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1C681B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1C681B
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1C681B
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic - 49W7306 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
49W7306
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic 49W7306
Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM1C681B 49W7306
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers