Panasonic Cap, 3900Uf, 16V, Alu Elec, Radial; Capacitance Panasonic EEU-FK1C392L

Description
CAP, 3900UF, 16V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, 3900UF, 16V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3900Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 03AH6968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
03AH6968
Cap, 3900Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 03AH6968
CAP, 3900UF, 16V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3900UF, 16V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FK1C392L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FK1C392L
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 3900uF 20% AEC-Q200

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 3900uF 20% AEC-Q200

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors
Product Number 03AH6968 EEU-FK1C392L
Product Name Cap, 3900Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers