Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035889-EEU-ED2W220S
Packaging: Bulk
Voltage Rating: 450V
Applications: General Purpose
Height - Seated (Max): 0.787" (20.00mm)
Mounting: Through Hole
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 272mA @ 120Hz
Ripple Current - High Frequency: 680mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
22uF 450V Radial Aluminum Electrolytic Capacitor Product overview: EEU-ED2W220S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2W220S can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 450V RADIAL
CAP ALUM 22UF 20% 450V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035889-EEU-ED2W220S | 58-EEU-ED2W220S | EEU-ED2W220S | EEU-ED2W220S | 96K9476 |
| Product Name | Aluminum Capacitors - EEU-ED2W220S | 22uF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Radial; Capacitance Panasonic |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts | 450 volts |
| WVAC | 450 volts | 450 volts | 450 volts |