Panasonic Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic EEU-ED2C680B

Description
Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes
Description
Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic - 49W6671 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic
49W6671
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic 49W6671
Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2C680B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2C680B
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2C680B
CAP ALUM 68UF 20% 160V RADIAL

CAP ALUM 68UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49W6671 EEU-ED2C680B
Product Name Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details