Panasonic 220uF 50V Capacitor EEU-EB1H221

Description
220uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H221 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H221 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H221 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H221 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 50V Capacitor
58-EEU-EB1H221
220uF 50V Capacitor 58-EEU-EB1H221
220uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H221 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H221 can be used for catalog matching and distributor lookup.

220uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H221 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEU-EB1H221 - 796192-EEU-EB1H221 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEU-EB1H221
796192-EEU-EB1H221
Aluminum Capacitors - EEU-EB1H221 796192-EEU-EB1H221
Manufacturer: Panasonic Electronic Components Win Source Part Number: 796192-EEU-EB1H221 Series: EB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 220μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: EB Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 234mA @ 120Hz Ripple Current - High Frequency: 304.2mA @ 100kHz Height - Seated (Maximum): 0.630" (16.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): LXF50VB221M10X25LL; NRSX221M50V10X20; NRSG221M50V10X16; NRSG221M50V10X16TRF; Introduction Date: September 26, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 796192-EEU-EB1H221
Series: EB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 220μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Family Name: EB
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 234mA @ 120Hz
Ripple Current - High Frequency: 304.2mA @ 100kHz
Height - Seated (Maximum): 0.630" (16.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): LXF50VB221M10X25LL; NRSX221M50V10X20; NRSG221M50V10X16; NRSG221M50V10X16TRF;
Introduction Date: September 26, 2000
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB1H221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB1H221
Capacitors - Aluminum Electrolytic Capacitors EEU-EB1H221
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Radial; Capacitance Panasonic - 83T7024 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Radial; Capacitance Panasonic
83T7024
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Radial; Capacitance Panasonic 83T7024
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-EB1H221 796192-EEU-EB1H221 EEU-EB1H221 83T7024
Product Name 220uF 50V Capacitor Aluminum Capacitors - EEU-EB1H221 Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers