Panasonic Capacitors - Aluminum Electrolytic Capacitors EET-ED2W331EA

Description
Win Source Part Number: 1337809-EET-ED2W331E A Category: Capacitors - Aluminum Electrolytic Capacitors Series: TS-ED Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 402mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.22.0040 Mfr: Panasonic Electronic Components Base Product Number: EET-ED Product Status: Obsolete Ripple Current @ Low Frequency: 1.85 A @ 120 Hz Ripple Current @ High Frequency: 2.64 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1337809-EET-ED2W331E A Category: Capacitors - Aluminum Electrolytic Capacitors Series: TS-ED Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 402mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.22.0040 Mfr: Panasonic Electronic Components Base Product Number: EET-ED Product Status: Obsolete Ripple Current @ Low Frequency: 1.85 A @ 120 Hz Ripple Current @ High Frequency: 2.64 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1337809-EET-ED2W331EA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337809-EET-ED2W331EA
Capacitors - Aluminum Electrolytic Capacitors 1337809-EET-ED2W331EA
Win Source Part Number: 1337809-EET-ED2W331E A Category: Capacitors - Aluminum Electrolytic Capacitors Series: TS-ED Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 402mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.22.0040 Mfr: Panasonic Electronic Components Base Product Number: EET-ED Product Status: Obsolete Ripple Current @ Low Frequency: 1.85 A @ 120 Hz Ripple Current @ High Frequency: 2.64 A @ 100 kHz

Win Source Part Number: 1337809-EET-ED2W331EA
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TS-ED
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 402mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0040
Mfr: Panasonic Electronic Components
Base Product Number: EET-ED
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.85 A @ 120 Hz
Ripple Current @ High Frequency: 2.64 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
450V 330uF Capacitor
58-EET-ED2W331EA
450V 330uF Capacitor 58-EET-ED2W331EA
450V 330uF 20% Snap-in Aluminum Electrolytic Capacitor Product overview: EET-ED2W331EA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 450V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EET-ED2W331EA can be used for catalog matching and distributor lookup.

450V 330uF 20% Snap-in Aluminum Electrolytic Capacitor Product overview: EET-ED2W331EA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 450V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EET-ED2W331EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EET-ED2W331EA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EET-ED2W331EA
Capacitors - Aluminum Electrolytic Capacitors EET-ED2W331EA
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1337809-EET-ED2W331EA 58-EET-ED2W331EA EET-ED2W331EA
Product Name Capacitors - Aluminum Electrolytic Capacitors 450V 330uF Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details