Panasonic Polymer Capacitors EEHZC1V470P

Description
Panasonic EEHZC1V470P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1V470P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581073P
Polymer Capacitors 7581073P
Panasonic EEHZC1V470P Polymer Capacitor

Panasonic EEHZC1V470P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581073
Polymer Capacitors 7581073
Panasonic EEHZC1V470P Polymer Capacitor

Panasonic EEHZC1V470P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035178
Polymer Capacitors 1035178
Panasonic EEHZC1V470P Polymer Capacitor

Panasonic EEHZC1V470P Polymer Capacitor

Supplier's Site
Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7391
Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7391
CAP, 47µF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 47µF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic - 47AC4862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic
47AC4862
Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic 47AC4862
CAP, 47µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581073P 7581073 62W7391 47AC4862
Product Name Polymer Capacitors Polymer Capacitors Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 47 microF 47 microF
Features Polarized
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details