Panasonic EEHZC1E221P Polymer Capacitor
Panasonic EEHZC1E221P Polymer Capacitor
Panasonic EEHZC1E221P Polymer Capacitor
25V 220uF Hybrid ±20% 27mΩ 240mA@100Hz SMD,D8xL10.2mm Solid Capacitors ROHS
25V ㊣20% 220uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
CAP, 220µF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7581067 | 7581067P | EEHZC1E221P | EEHZC1E221P | 62W7375 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors >> Solid Capacitors | Capacitors | Cap, 220Μf, 25V, 20%, Radial; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | ||||
| Electrostatic Capacitors | Hybrid | Hybrid | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed |