Panasonic Polymer Capacitors EEHZA1V151V

Description
Panasonic EEHZA1V151V Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1V151V Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1793582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793582
Polymer Capacitors 1793582
Panasonic EEHZA1V151V Polymer Capacitor

Panasonic EEHZA1V151V Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1793413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793413
Polymer Capacitors 1793413
Panasonic EEHZA1V151V Polymer Capacitor

Panasonic EEHZA1V151V Polymer Capacitor

Supplier's Site
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5645
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5645
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1793582 72AC5645
Product Name Polymer Capacitors Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Hybrid
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details