Panasonic Capacitors EEHZA1K220P

Description
80V ㊣20% 22uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
80V ㊣20% 22uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZA1K220P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1K220P
Capacitors EEHZA1K220P
80V ㊣20% 22uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

80V ㊣20% 22uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZA1K220P
Capacitors >> Solid Capacitors EEHZA1K220P
80V 22uF Hybrid ±20% 45mΩ@100kHz 1.55A@100kHz SMD,D8xL10.2mm Solid Capacitors ROHS

80V 22uF Hybrid ±20% 45mΩ@100kHz 1.55A@100kHz SMD,D8xL10.2mm Solid Capacitors ROHS

Supplier's Site
Cap, 22Μf, 80V, 20%, Radial; Capacitance Panasonic - 62W7368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 80V, 20%, Radial; Capacitance Panasonic
62W7368
Cap, 22Μf, 80V, 20%, Radial; Capacitance Panasonic 62W7368
CAP, 22µF, 80V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:80V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 22µF, 80V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:80V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 65AH6359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
65AH6359
Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 65AH6359
CAP, 22UF, 80V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 22UF, 80V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEHZA1K220P EEHZA1K220P 62W7368 65AH6359
Product Name Capacitors Capacitors >> Solid Capacitors Cap, 22Μf, 80V, 20%, Radial; Capacitance Panasonic Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details