Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum - Polymer Capacitors
Series: ZA
Product Status: Active
Type: Hybrid
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 30mOhm
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 63V, 20% +Tol, 20% -Tol, 56uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: EEHZA1J560P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 56uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZA1J560P can be used for catalog matching and distributor lookup.
Panasonic EEHZA1J560P Polymer Capacitor
Panasonic EEHZA1J560P Polymer Capacitor
Panasonic EEHZA1J560P Polymer Capacitor
63V ㊣20% 56uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
CAP, 56µF, 63V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:63V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes
63V 56uF Hybrid ±20% 30mΩ 270mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEHZA1J560P | 7581297 | 7581297P | EEHZA1J560P | 62W7367 | EEHZA1J560P | |
| Product Name | Capacitors Aluminum - Polymer Capacitors | SMD 63V 56uF Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors | Cap, 56Μf, 63V, 20%, Radial; Capacitance Panasonic | Capacitors >> Solid Capacitors |
| Capacitance Range | 56 microF | 5.60E7 microF | 56 microF | 56 microF | 56 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts | |||
| WVAC | 63 volts | 63 volts | |||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |