Panasonic Polymer Capacitors EEHZA1H100R

Description
Panasonic EEHZA1H100R Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1H100R Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581266
Polymer Capacitors 7581266
Panasonic EEHZA1H100R Polymer Capacitor

Panasonic EEHZA1H100R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581266P
Polymer Capacitors 7581266P
Panasonic EEHZA1H100R Polymer Capacitor

Panasonic EEHZA1H100R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035154
Polymer Capacitors 1035154
Panasonic EEHZA1H100R Polymer Capacitor

Panasonic EEHZA1H100R Polymer Capacitor

Supplier's Site
Cap, 10Μf, 50V, 20%, Radial; Capacitance Panasonic - 62W7359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 20%, Radial; Capacitance Panasonic
62W7359
Cap, 10Μf, 50V, 20%, Radial; Capacitance Panasonic 62W7359
CAP, 10µF, 50V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEHZA1H100R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1H100R
Capacitors EEHZA1H100R
㊣20% 50V 10uF SMD,D5xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS

㊣20% 50V 10uF SMD,D5xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581266 7581266P 62W7359 EEHZA1H100R
Product Name Polymer Capacitors Polymer Capacitors Cap, 10Μf, 50V, 20%, Radial; Capacitance Panasonic Capacitors
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details