Panasonic Capacitors -Aluminum - Polymer Capacitors EEH-ZS1J151P

Description
Manufacturer: Panasonic Electronic Components Category: Capacitors -Aluminum - Polymer Capacitors Series: ZS Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Hybrid Capacitance: 150 µF Tolerance: ±20% Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Capacitors -Aluminum - Polymer Capacitors Series: ZS Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Hybrid Capacitance: 150 µF Tolerance: ±20% Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors -Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Aluminum - Polymer Capacitors
Capacitors -Aluminum - Polymer Capacitors
Manufacturer: Panasonic Electronic Components Category: Capacitors -Aluminum - Polymer Capacitors Series: ZS Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Hybrid Capacitance: 150 µF Tolerance: ±20% Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount

Manufacturer: Panasonic Electronic Components
Category: Capacitors -Aluminum - Polymer Capacitors
Series: ZS
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Hybrid
Capacitance: 150 µF
Tolerance: ±20%
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 150UF 63V Capacitor
69-EEH-ZS1J151P
SMD 150UF 63V Capacitor 69-EEH-ZS1J151P
CAP ALUM HYB 150UF 20% 63V SMD Product overview: EEH-ZS1J151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZS1J151P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 150UF 20% 63V SMD Product overview: EEH-ZS1J151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZS1J151P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZS1J151P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZS1J151P
Capacitors - Aluminum - Polymer Capacitors EEH-ZS1J151P
CAP ALUM HYB 150UF 20% 63V SMD

CAP ALUM HYB 150UF 20% 63V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZS1J151P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1J151P
Aluminum - Polymer Capacitors EEH-ZS1J151P
CAP ALUM POLY 150UF 20% 63V SMD

CAP ALUM POLY 150UF 20% 63V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZS1J151P
Aluminum Organic Polymer Capacitors EEH-ZS1J151P
Aluminum Organic Polymer Capacitors 63VDC 150uF 125degC Hybrid Cap AEC-Q200

Aluminum Organic Polymer Capacitors 63VDC 150uF 125degC Hybrid Cap AEC-Q200

Buy Now Datasheet
Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 78AC5822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
78AC5822
Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 78AC5822
CAP, 150UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 150UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZS1J151P EEH-ZS1J151P EEH-ZS1J151P EEH-ZS1J151P 78AC5822
Product Name Capacitors -Aluminum - Polymer Capacitors SMD 150UF 63V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details