CAP ALUM HYB 100UF 20% 35V SMD
CAP, ALU ELEC, HYBRID, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 35VDC 100uF 125degC VibeProof AEC-Q200
CAP ALUM POLY 100UF 20% 35V SMD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZK1V101XV | 65AC5739 | EEH-ZK1V101XV | EEH-ZK1V101XV |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Hybrid, 100Uf, 35V, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |