Panasonic SMD 100UF 35V Capacitor EEH-ZK1V101XP

Description
CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZK1V101XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZK1V101XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZK1V101XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZK1V101XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100UF 35V Capacitor
69-EEH-ZK1V101XP
SMD 100UF 35V Capacitor 69-EEH-ZK1V101XP
CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZK1V101XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZK1V101XP can be used for catalog matching and distributor lookup.

CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZK1V101XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZK1V101XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZK1V101XP - 1050295-EEH-ZK1V101XP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEH-ZK1V101XP
1050295-EEH-ZK1V101XP
Aluminum - Polymer Capacitors - EEH-ZK1V101XP 1050295-EEH-ZK1V101XP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1050295-EEH-ZK1V101X P Packaging: Reel - TR Type: Hybrid Voltage Rating: 35V Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 4000 Hrs @ 125°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 252mA @ 100Hz Ripple Current - High Frequency: 1.68A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1050295-EEH-ZK1V101XP
Packaging: Reel - TR
Type: Hybrid
Voltage Rating: 35V
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ESR: 35 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 252mA @ 100Hz
Ripple Current - High Frequency: 1.68A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZK1V101XP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZK1V101XP
Aluminum - Polymer Capacitors EEH-ZK1V101XP
CAP ALUM POLY 100UF 20% 35V SMD

CAP ALUM POLY 100UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZK1V101XP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZK1V101XP
Capacitors - Aluminum - Polymer Capacitors EEH-ZK1V101XP
CAP ALUM HYB 100UF 20% 35V SMD

CAP ALUM HYB 100UF 20% 35V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZK1V101XP
Aluminum Organic Polymer Capacitors EEH-ZK1V101XP
Aluminum Organic Polymer Capacitors 35v 100uf 125degC 10 x 10.2mm SMD

Aluminum Organic Polymer Capacitors 35v 100uf 125degC 10 x 10.2mm SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZK1V101XP 1050295-EEH-ZK1V101XP EEH-ZK1V101XP EEH-ZK1V101XP EEH-ZK1V101XP
Product Name SMD 100UF 35V Capacitor Aluminum - Polymer Capacitors - EEH-ZK1V101XP Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details