Panasonic Aluminum Organic Polymer Capacitors EEH-ZK1E680V

Description
Aluminum Organic Polymer Capacitors 25VDC 68uF 125degC VibeProof AEC-Q200
Datasheet
Description
Aluminum Organic Polymer Capacitors 25VDC 68uF 125degC VibeProof AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZK1E680V
Aluminum Organic Polymer Capacitors EEH-ZK1E680V
Aluminum Organic Polymer Capacitors 25VDC 68uF 125degC VibeProof AEC-Q200

Aluminum Organic Polymer Capacitors 25VDC 68uF 125degC VibeProof AEC-Q200

Buy Now Datasheet
Cap, Alu Elec, Hybrid, 68Uf, 25V, Smd; Capacitance Panasonic - 65AC5738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 68Uf, 25V, Smd; Capacitance Panasonic
65AC5738
Cap, Alu Elec, Hybrid, 68Uf, 25V, Smd; Capacitance Panasonic 65AC5738
CAP, ALU ELEC, HYBRID, 68UF, 25V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 68UF, 25V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Hybrid, 68Uf, 25V, Smd; Capacitance Panasonic - 65AC5737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 68Uf, 25V, Smd; Capacitance Panasonic
65AC5737
Cap, Alu Elec, Hybrid, 68Uf, 25V, Smd; Capacitance Panasonic 65AC5737
CAP, ALU ELEC, HYBRID, 68UF, 25V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 68UF, 25V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZK1E680V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZK1E680V
Capacitors - Aluminum - Polymer Capacitors EEH-ZK1E680V
CAP ALUM HYB 68UF 20% 25V SMD

CAP ALUM HYB 68UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZK1E680V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZK1E680V
Aluminum - Polymer Capacitors EEH-ZK1E680V
CAP ALUM POLY 68UF 20% 25V SMD

CAP ALUM POLY 68UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZK1E680V 65AC5738 EEH-ZK1E680V EEH-ZK1E680V
Product Name Aluminum Organic Polymer Capacitors Cap, Alu Elec, Hybrid, 68Uf, 25V, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers