Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZK1E331UP

Description
CAP ALUM HYB 330UF 20% 25V SMD
Datasheet
Description
CAP ALUM HYB 330UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZK1E331UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZK1E331UP
Capacitors - Aluminum - Polymer Capacitors EEH-ZK1E331UP
CAP ALUM HYB 330UF 20% 25V SMD

CAP ALUM HYB 330UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEH-ZK1E331UP
Aluminum Electrolytic Capacitors - SMD EEH-ZK1E331UP
Aluminum Electrolytic Capacitors - SMD 25VDC 330uF 20% SMD AEC-Q200

Aluminum Electrolytic Capacitors - SMD 25VDC 330uF 20% SMD AEC-Q200

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZK1E331UP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZK1E331UP
Aluminum - Polymer Capacitors EEH-ZK1E331UP
CAP ALUM POLY HYB 330UF 25V SMD

CAP ALUM POLY HYB 330UF 25V SMD

Supplier's Site Datasheet
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8135
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8135
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8134
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8134
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZK1E331UP EEH-ZK1E331UP EEH-ZK1E331UP 41AH8135
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitors - SMD Aluminum - Polymer Capacitors Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers