The 227XMPL6R3MG19 is a surface-mount aluminum polymer capacitor rated for 6.3 VDC, with a capacitance of 220 µF, a maximum ESR of 0.4521 Ω at 100 kHz and 20°C, and a maximum ripple current of 138.6 A at 105°C. It measures 7.3 × 4.3 × 1.9 mm and operates from -55°C to +105°C. The part is RoHS compliant, halogen-free, and meets load life and moisture resistance requirements under specified conditions.
CAP ALUM POLY 220UF 20% 6.3V SMD
220µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 220UF 20% 6.3V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, SMD Solid Conductive 220µF
CAP ALUM POLY 220UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227XMPL6R3MG19 | 1572-227XMPL6R3MG19CT-ND | 1572-227XMPL6R3MG19DKR-ND | 227XMPL6R3MG19 | 2002-227XMPL6R3MG19 | 227XMPL6R3MG19 |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |